EN
  • EN
  • DE

MCCPSS19TS

Part No MCCPSS19TS
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (M - N)
Description 8-OUTLET Surge Suppressor, 19" X 1.75" Rackmount,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
RoHS Non-Compliant
Win Source Part Number 994866-MCCPSS19TS
Categories OEM Parts(M-N)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCCPSS19TS CAD Model

Description

The MCCPSS19TS is a locking power cord from Hubbell Wiring Device-Kellems. This cord is designed for secure and reliable power connections in industrial and commercial environments where accidental disconnection can be problematic. It features a twist-lock mechanism to prevent unintentional unplugging and ensure continuous power supply to connected equipment.

Applications:

  • Industrial machinery
  • Commercial appliances
  • Data centers
  • Construction sites
  • Portable generators
  • Audio/Visual equipment

Features:

  • Twist-lock plug and connector for secure connections
  • Heavy-duty construction for durability
  • Various lengths available
  • UL Listed
  • Oil and chemical resistant jacket
  • Suitable for indoor and outdoor use

Benefits:

  • Prevents accidental disconnection, ensuring continuous power
  • Reduces downtime due to power interruptions
  • Provides a safe and reliable power connection
  • Withstands harsh environmental conditions
  • Complies with safety standards

Technical Specifications:

The MCCPSS19TS typically features a 15A or 20A rating at 125V or 250V, depending on the specific model. The cord gauge is usually 12 AWG or 14 AWG, suitable for handling the rated current. The jacket material is typically a thermoplastic or rubber compound that offers resistance to oil, chemicals, and abrasion. The twist-lock mechanism is designed to meet or exceed industry standards for secure locking connections. Specific cord lengths vary depending on the configuration, ranging from a few feet to 50 feet or more.

The Hubbell Wiring Device-Kellems MCCPSS19TS locking power cord is a robust and dependable solution for ensuring continuous power supply in demanding environments. Its twist-lock feature, durable construction, and compliance with safety standards make it an excellent choice for various industrial and commercial applications.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess