EN
  • EN
  • DE

ISB4AL

Part No ISB4AL
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (F - I)
Description Hubbell Housing, Surface Mount, 4 Port, Al
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066083-ISB4AL
Categories OEM Parts(F-I)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISB4AL CAD Model

Description

The Hubbell Wiring Device-Kellems ISB4AL is a single gang weatherproof box cover designed for use with various Hubbell weatherproof boxes. It provides protection against the elements for electrical outlets and switches in outdoor or wet locations. This cover is constructed of durable materials to withstand harsh environmental conditions, ensuring long-lasting performance and reliability.

Applications

  • Outdoor electrical outlets
  • Wet location switches
  • Decks and patios
  • Gardens and landscapes
  • Car washes
  • Industrial facilities

Features

  • Weatherproof Construction: Designed to protect electrical components from rain, snow, and other environmental factors.
  • Durable Material: Typically made from UV-resistant polycarbonate or similar materials for long-term outdoor use.
  • Single Gang: Specifically designed for single gang electrical boxes.
  • Self-Closing Lid: Features a spring-loaded lid that automatically closes to maintain a weatherproof seal when not in use.
  • Easy Installation: Designed for easy mounting onto standard single gang electrical boxes.
  • Lockable: Some models may include a hasp or provision for a padlock to prevent unauthorized access.

Benefits

  • Protection: Safeguards electrical connections and devices from water damage and corrosion.
  • Safety: Reduces the risk of electrical shock in wet environments.
  • Longevity: Extends the lifespan of electrical components by shielding them from the elements.
  • Compliance: Helps meet electrical code requirements for outdoor and wet location installations.
  • Security: Prevents tampering or unauthorized use of electrical outlets when lockable.

Additional Details

The ISB4AL typically includes a gasket to create a watertight seal between the cover and the electrical box. It is important to ensure proper installation according to manufacturer instructions and local electrical codes. The specific material and finish may vary depending on the model. Check the product specifications for exact details.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess