EN
  • EN
  • DE

HBL4890

Part No HBL4890
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (F - I)
Description Hubbell Cover For 2W Midget Lkg Inlets
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068402-HBL4890
Categories OEM Parts(F-I)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HBL4890 CAD Model

Description

The HBL4890 is an industrial-grade wiring device manufactured by Hubbell Wiring Device-Kellems. It's a heavy-duty, locking receptacle designed for harsh environments and demanding applications requiring secure and reliable power connections.

Applications

  • Industrial machinery and equipment
  • Construction sites
  • Entertainment venues (stage lighting and sound systems)
  • Marine applications (docks and ports)
  • Generator connections

Features

  • Locking Mechanism: Prevents accidental disconnection and ensures a secure connection.
  • Heavy-Duty Construction: Made with durable materials to withstand harsh environments.
  • Corrosion Resistance: Suitable for use in wet and corrosive environments.
  • NEMA Configuration: Adheres to industry-standard NEMA configurations for compatibility.
  • Multiple Pole/Wire Configurations: Available in various configurations to meet specific power requirements.
  • Color-Coded Terminals: Simplifies wiring and ensures correct polarity.

Benefits

  • Enhanced Safety: Locking mechanism prevents accidental disconnections, reducing the risk of electrical hazards.
  • Increased Reliability: Heavy-duty construction ensures reliable performance in demanding environments.
  • Reduced Downtime: Secure connections minimize the risk of power interruptions.
  • Improved Productivity: Reliable power connections contribute to smooth and efficient operations.
  • Long Service Life: Durable materials and corrosion resistance ensure a long service life.

Additional Details

The HBL4890 is engineered to provide a safe and reliable power connection in demanding industrial and commercial settings. Its locking mechanism prevents accidental disconnections caused by vibration or accidental pulling, while its heavy-duty construction ensures it can withstand harsh environmental conditions. The receptacle is typically made from durable materials such as nylon or thermoset plastic, providing excellent resistance to impact, chemicals, and UV exposure.

Technical Specifications (General - May Vary Depending on Specific Configuration):

  • Amperage: 20A or 30A (check specific model)
  • Voltage: 125V, 250V, or 600V (check specific model)
  • NEMA Configuration: L5-20R, L6-30R, etc. (check specific model)
  • Number of Poles: 2 or 3
  • Number of Wires: 3 or 4
  • Material: Nylon or Thermoset Plastic

Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date technical specifications and application guidelines. Be sure to check the NEMA configuration to ensure compatibility with your equipment.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess