EN
  • EN
  • DE

HBL4100RS2W

Part No HBL4100RS2W
Manufacturer Hubbell Wiring Device-Kellems
Catalog Circular Connectors
Description Circular MIL Spec Tools, Hardware & Accessories
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1214968-HBL4100RS2W
Categories Circular Connectors
Manufacturer Hubbell Wiring Device-Kellems
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HBL4100RS2W CAD Model

Description

The HBL4100RS2W is a locking blade connector manufactured by Hubbell Wiring Device-Kellems. It is designed for use in industrial and commercial applications where a secure and reliable power connection is required. This connector features a robust construction and a locking mechanism to prevent accidental disconnection.

Applications:

  • Industrial machinery
  • Power tools
  • Portable generators
  • Construction sites
  • Commercial kitchens
  • Stage lighting and sound equipment

Features:

  • Locking Blade Design: Prevents accidental disconnection.
  • Heavy-Duty Construction: Withstands harsh environments and rough handling.
  • NEMA Configuration: Adheres to NEMA standards for compatibility and safety.
  • Weather Resistant: Suitable for outdoor use.
  • Color-Coded: Simplifies identification and wiring.

Benefits:

  • Enhanced Safety: Prevents accidental power interruptions.
  • Increased Reliability: Ensures a secure and stable connection.
  • Durability: Withstands demanding industrial and commercial environments.
  • Ease of Use: Simple to install and operate.
  • Versatile: Suitable for a wide range of applications.

Additional Details:

The HBL4100RS2W is typically rated for a specific voltage and current (e.g., 125V, 20A) according to NEMA standards. It often features a durable nylon or thermoplastic construction for resistance to chemicals, impact, and abrasion. The locking mechanism usually involves a twist-lock design, requiring the user to rotate the connector to secure it in place. It is important to refer to the Hubbell Wiring Device-Kellems datasheet for specific electrical, mechanical, and environmental specifications. The datasheet also details the NEMA configuration, wiring instructions, and any applicable safety certifications. This connector is commonly used in applications where a reliable and secure power connection is critical for safe and efficient operation.

You May Also Be Interested in

Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
Amphenol
Circular Receptacle 3 pos. Screw Terminal Male Thread Connection Cable Mount Gold
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
TE Connectivity
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $8.2046
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 17P SOLDER CUP / 17 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess