EN
  • EN
  • DE

HBL2775

Part No HBL2775
Manufacturer Hubbell Wiring Device-Kellems
Catalog Custom Parts (E - I)
Description Conn Power PL 4 POS ST Flange Mount 4 Terminal 1 Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230981-HBL2775
Categories Custom Parts
Manufacturer Hubbell Wiring Device-Kellems
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HBL2775 CAD Model

Description

The Hubbell Wiring Device-Kellems HBL2775 is an industrial-grade locking receptacle designed to provide a secure and reliable power connection in demanding environments. It is commonly used in manufacturing facilities, construction sites, and other locations where equipment is subject to vibration, moisture, and physical stress. The locking mechanism ensures that the plug remains securely connected, preventing accidental disconnections that can disrupt operations or create safety hazards.

Applications

  • Industrial Machinery: Provides a secure power connection for motors, pumps, and other industrial equipment.
  • Construction Sites: Used to power tools, lighting, and temporary electrical systems.
  • Entertainment Venues: Employed in theaters, concert halls, and other entertainment venues for lighting and sound equipment.
  • Marine Applications: Suitable for use on boats, docks, and other marine environments where a reliable power connection is essential.

Features

  • Locking Mechanism: Prevents accidental disconnections due to vibration or physical strain.
  • Heavy-Duty Construction: Built to withstand harsh industrial environments, including exposure to moisture, chemicals, and physical impact.
  • Corrosion Resistance: Made from materials that resist corrosion, ensuring long-lasting performance in humid or corrosive environments.
  • High Conductivity: Provides excellent electrical conductivity for efficient power transfer.
  • Easy Installation: Designed for easy installation and wiring.

Benefits

  • Reliable Power Connection: Ensures a continuous and uninterrupted power supply, preventing downtime and equipment damage.
  • Enhanced Safety: Reduces the risk of electrical hazards, such as shocks and fires, by preventing accidental disconnections.
  • Increased Productivity: Minimizes disruptions caused by power outages, allowing for continuous operation of equipment and systems.
  • Long-Term Cost Savings: Durable construction and corrosion resistance reduce the need for frequent replacements and repairs.
  • Improved Workplace Safety: Provides a safer working environment by eliminating the risk of tripping hazards caused by disconnected power cords.

Additional Details

The HBL2775 is typically made from durable materials such as nylon or polycarbonate, and it features brass or copper contacts for optimal conductivity. It is available in various voltage and amperage ratings to suit different applications. The locking mechanism is designed for easy engagement and disengagement, while still providing a secure connection. It meets or exceeds industry standards for safety and performance, ensuring reliable operation in demanding environments.

You May Also Be Interested in

CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Renesas Electronics America
Lowest to $0.9794
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess