EN
  • EN
  • DE

HBL2410DFOIV

Part No HBL2410DFOIV
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (F - I)
Description Hubbell Raceway, Div Entr End Ftg, HBL2400/24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061804-HBL2410DFOIV
Categories OEM Parts(F-I)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HBL2410DFOIV CAD Model

Description

The HBL2410DFOIV is an industrial-grade wiring device manufactured by Hubbell Wiring Device-Kellems, a reputable provider of electrical and wiring solutions. This particular product is likely a heavy-duty receptacle or connector, designed to withstand harsh industrial environments and provide reliable electrical connections. It is commonly used in factories, construction sites, and other demanding applications.

Applications

  • Industrial Machinery: Used to provide power connections to industrial machinery and equipment.
  • Construction Sites: Employed on construction sites for powering tools, lighting, and other electrical equipment.
  • Generator Connections: Utilized for connecting portable generators to electrical systems.
  • Welding Equipment: Integrated into welding equipment for reliable power connections.
  • Outdoor Applications: Suitable for outdoor use due to its rugged construction and weather resistance.

Features

  • Heavy-Duty Construction: Built with robust materials to withstand harsh industrial environments.
  • Weather Resistance: Designed to resist moisture, dust, and other environmental factors.
  • High Current Capacity: Capable of handling high current loads for demanding applications.
  • Secure Connection: Provides a secure and reliable electrical connection.
  • Easy Installation: Designed for easy installation and maintenance.
  • Color-Coded Wiring: Features color-coded wiring terminals for accurate and safe connections.

Benefits

  • Reliable Performance: Heavy-duty construction ensures reliable performance in harsh environments.
  • Safe Operation: Secure connections and weather resistance promote safe electrical operation.
  • Long Lifespan: Durable materials and construction provide a long service life.
  • Versatile Application: Suitable for a wide range of industrial and outdoor applications.
  • Reduced Downtime: Reliable connections minimize downtime due to electrical failures.

Additional Details

The HBL2410DFOIV likely features a specific voltage and current rating, conforming to industry standards for industrial wiring devices. The "DFOIV" suffix probably indicates specific attributes related to its design, such as type of connector, color, or other specialized features. It is designed to meet or exceed UL and other safety standards. Hubbell wiring devices are well-regarded for their quality and dependability in industrial settings.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess