EN
  • EN
  • DE

TJ3940GRS-2.5V

Part No TJ3940GRS-2.5V
Manufacturer TAEJIN / HTC Korea
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987338-TJ3940GRS-2.5V
Categories OEM Parts(T-Z)
Manufacturer HTC Korea
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TJ3940GRS-2.5V CAD Model

Description

The TJ3940GRS-2.5V is a low dropout (LDO) voltage regulator manufactured by TAEJIN / HTC Korea. This LDO is designed to provide a stable and precise 2.5V output voltage with a low dropout voltage, making it ideal for battery-powered and portable applications. Its compact size and high efficiency make it a versatile choice for a wide range of electronic devices.

Applications

  • Mobile Phones
  • Tablets
  • Wearable Devices
  • Portable Media Players
  • Low-Power Microcontroller Applications

Features

  • Low Dropout Voltage
  • High Output Voltage Accuracy
  • Low Quiescent Current
  • Overcurrent Protection
  • Thermal Shutdown Protection
  • Stable with Ceramic Capacitors

Benefits

  • Provides stable and reliable 2.5V power supply even when the input voltage is close to the output voltage.
  • Ensures accurate voltage regulation, which is critical for sensitive electronic components.
  • Minimizes power consumption, extending battery life in portable devices.
  • Protects the regulator and the load from damage due to excessive current.
  • Prevents the regulator from overheating and causing damage.
  • Allows the use of small and inexpensive ceramic capacitors, reducing the overall cost and size of the application.

Additional Details

The TJ3940GRS-2.5V utilizes advanced design techniques to achieve low dropout voltage and high efficiency. It is available in a small surface-mount package, making it suitable for space-constrained applications. The regulator is designed to be stable with ceramic capacitors, which are commonly used in portable devices due to their small size and low cost.

Specifications:

Output Voltage: 2.5V

Dropout Voltage: Consult Datasheet

Quiescent Current: Consult Datasheet

Input Voltage Range: Consult Datasheet

Package: Consult Datasheet

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess