EN
  • EN
  • DE

TJ1051D

Part No TJ1051D
Manufacturer TAEJIN / HTC Korea
Catalog Electronic Wholesale
Description CONSTANT VOLTAGE & CONSTANT CURRENT CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HTC Korea
Win Source Part Number 1267584-TJ1051D
Manufacturer Homepage www.htckorea.co.kr
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TJ1051D CAD Model

Description

The TJ1051D is a high-speed CAN (Controller Area Network) transceiver from NXP Semiconductors (formerly Philips Semiconductors). It serves as the interface between a CAN protocol controller and the physical bus in a CAN network, commonly used in automotive and industrial applications.

Applications:

  • Automotive body control systems
  • Powertrain control systems
  • Industrial automation networks
  • Building automation systems
  • Agricultural machinery

Features:

  • CAN Protocol: Compliant with ISO 11898-2 standard
  • High Speed: Supports data rates up to 1 Mbit/s
  • Low Power Consumption: Features low-power modes for reduced energy usage in sleep or standby states
  • Protection: Integrated protection against transients and short circuits on the bus lines
  • Slope Control: Adjustable slope control to optimize signal quality and reduce EMI
  • Mode Control: Various operating modes including Normal, Silent, and Standby
  • Wake-up Function: Supports remote wake-up via the CAN bus
  • Temperature Range: Wide operating temperature range suitable for automotive environments
  • Package: Available in SO and HVSON packages

Benefits:

  • Robust Communication: Ensures reliable communication in harsh automotive and industrial environments.
  • High-Speed Data Transfer: Supports fast data rates for real-time control applications.
  • Low Power Consumption: Reduces energy consumption in battery-powered systems.
  • Enhanced Protection: Protects against damage from electrical transients and short circuits.
  • Improved Signal Quality: Adjustable slope control optimizes signal integrity.
  • Remote Wake-up: Enables remote activation of the system via the CAN bus.

Technical Specifications:

The TJ1051D operates at a supply voltage of 5V. It features a dominant timeout function to prevent bus lockup. The bus pins are protected against short circuits to VBAT. Refer to the NXP Semiconductors datasheet for detailed specifications including electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess