EN
  • EN
  • DE

MAX232EN

Part No MAX232EN
Manufacturer TAEJIN / HTC Korea
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992662-MAX232EN
Categories OEM Parts(M-N)
Manufacturer HTC Korea
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX232EN CAD Model

Description

The MAX232EN is a dual RS-232 transmitter/receiver that meets or exceeds TIA/EIA-232-F standards. Manufactured by TAEJIN / HTC Korea, this device is commonly used to convert TTL/CMOS logic levels to RS-232 voltage levels and vice versa. This enables microcontrollers and other digital devices to communicate with RS-232 serial ports found on computers and other peripherals.

Applications

  • Connecting microcontrollers to computers via RS-232
  • RS-232 serial communication in embedded systems
  • Level translation between TTL/CMOS and RS-232 devices
  • Diagnostic ports for electronic equipment
  • Data acquisition systems

Features

  • Dual transmitter and receiver channels
  • Meets or exceeds TIA/EIA-232-F standards
  • Operates from a single +5V power supply
  • Requires only four external capacitors (typically 1uF)
  • TTL/CMOS compatible inputs and outputs
  • High data transfer rates

Benefits

  • Simplified interfacing between digital devices and RS-232 ports
  • Eliminates the need for separate power supplies for RS-232 voltage levels
  • Reduced component count with integrated transmitter/receiver functions
  • Improved system reliability with robust design
  • Easy to use with standard TTL/CMOS logic levels

Additional Details

The MAX232EN utilizes charge pump capacitors to generate the ±10V voltages required for RS-232 signaling from a single +5V supply. This eliminates the need for a separate power supply, simplifying the system design and reducing the overall cost. The device includes two transmitter channels that convert TTL/CMOS logic levels to RS-232 voltage levels, and two receiver channels that convert RS-232 voltage levels to TTL/CMOS logic levels.

The MAX232EN is designed to operate with a minimum number of external components, typically requiring only four external capacitors for the charge pump circuitry. The device is available in various package options, such as DIP and SOIC, to suit different application requirements. The specific data transfer rates and operating characteristics of the MAX232EN are detailed in the manufacturer's datasheet, which should be consulted for complete information. The MAX232EN provides a reliable and cost-effective solution for RS-232 serial communication in a wide range of applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3283 $50.8865
375+ $0.2694 $101.0250
575+ $0.2610 $150.0750
795+ $0.2525 $200.7375
1,025+ $0.2441 $250.2025
1,375+ $0.2189 $300.9875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,831 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess