EN
  • EN
  • DE

LM1117GS-1.8

Part No LM1117GS-1.8
Manufacturer TAEJIN / HTC Korea
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966090-LM1117GS-1.8
Categories OEM Parts(J-L)
Manufacturer HTC Korea
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1117GS-1.8 CAD Model

Description

The LM1117GS-1.8 is a low dropout (LDO) voltage regulator manufactured by TAEJIN / HTC Korea. It is designed to provide a stable and regulated 1.8V output voltage from a higher input voltage, with a low dropout voltage. This makes it suitable for a wide range of applications, particularly in battery-powered devices and other applications where efficiency and space are critical.

Applications:

  • Microcontroller Power Supplies: Provides a stable 1.8V supply for microcontrollers and other digital logic devices.
  • Battery-Powered Devices: Regulates the voltage from batteries to ensure stable operation of electronic circuits.
  • Post-Regulation for Switching Regulators: Improves the output voltage regulation of switching power supplies.
  • Linear Regulators: Provides a low-noise and stable voltage supply for sensitive analog circuits.
  • Portable Electronics: Powers various components in smartphones, tablets, and other portable devices.

Features:

  • Low Dropout Voltage: Operates with a small difference between the input and output voltage, maximizing efficiency.
  • Fixed Output Voltage: Provides a stable and regulated 1.8V output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Protects the regulator from damage due to overheating.
  • Small Package Size: Allows for easy integration into compact electronic designs.
  • High Accuracy: Provides a precise and stable output voltage.

Benefits:

  • Improved Efficiency: Low dropout voltage minimizes power dissipation, increasing efficiency and extending battery life.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of electronic circuits.
  • Enhanced Reliability: Overcurrent protection and thermal shutdown features protect the regulator and the load from damage.
  • Easy Integration: Small package size simplifies integration into compact electronic designs.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation in a wide range of applications.

Additional Details:

The LM1117GS-1.8 LDO voltage regulator is typically available in a surface-mount package. It is designed to operate over a wide temperature range. Refer to the product datasheet for detailed specifications, including input voltage range, output current capability, and dropout voltage characteristics.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1272 $50.2440
960+ $0.1044 $100.2240
1,485+ $0.1011 $150.1335
2,045+ $0.0979 $200.2055
2,645+ $0.0946 $250.2170
3,540+ $0.0848 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess