EN
  • EN
  • DE

TC7WH00FU,LJ(CT

Part No TC7WH00FU,LJ(CT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 2-INP SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features NAND Gate IC 2 Channel - 8-SSOP
Manufacturer Toshiba Semiconductor and Storage
Series TC7WH
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Case / Package 8-SSOP
Family Name TC7WH00
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC7WH00FUTE12LFTR-ND, TC7WH00FU,LJ(CB, TC7WH00FUTE12LFTR, TC7WH00FULJ(CTCT, TC7WH00FUTFTR, TC7WH00FUTCT-NDR, TC7WH00FUTE12LF, TC7WH00FUTE12LFDKR-ND, TC7WH00FUTE12LFCT, TC7WH00FULJ(CTTR, TC7WH00FUTTR-NDR, TC7WH00FUTFCT, TC7WH00FUTE12LFDKR, TC7WH00FUTFDKR, TC7WH00FUTFTR-ND, TC7WH00FUTFCT-ND, TC7WH00FULJ(CTDKR, TC7WH00FUTFDKR-ND, TC7WH00FU(TE12L,F), TC7WH00FUTE12LFCT-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936228-TC7WH00FU,LJ(CT
Ultra Librarian 3D Model Ultra Librarian TC7WH00FU,LJ(CT CAD Model

Description

The TC7WH00FU,LJ(CT is a high-speed CMOS logic gate manufactured by Toshiba Semiconductor and Storage. It is part of the TC7WH series, which is designed for low-voltage, high-speed operation in a compact package. Specifically, this device is a dual 2-input NAND gate.

Applications

  • General Logic Applications
  • Signal Inversion
  • Data Transmission
  • Low-Voltage Digital Circuits
  • Portable Electronic Devices

Features

  • Dual 2-Input NAND Gate: Provides two independent NAND gate functions.
  • High-Speed Operation: Ensures fast signal propagation.
  • Low Voltage Operation: Operates at low supply voltages (typically 1.65V to 5.5V).
  • CMOS Technology: Offers low power consumption.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Efficient Logic Implementation: Simplifies logic design with two independent NAND gates.
  • Fast Signal Processing: High-speed operation enables quick signal transmission.
  • Low Power Consumption: Reduces energy usage, ideal for battery-powered devices.
  • Compact Design: Allows for integration in small electronic devices.
  • Wide Operating Voltage Range: Compatible with various low-voltage systems.

Additional Details

The TC7WH00FU,LJ(CT features a wide operating voltage range of 1.65V to 5.5V, making it suitable for a variety of low-voltage applications. Its high-speed operation ensures minimal signal delay, enhancing the performance of digital circuits. The CMOS technology ensures low power consumption, making it ideal for battery-powered devices. The device is available in a tiny mold package, allowing for integration into compact electronic products. The typical propagation delay time is in the nanosecond range, which is essential for high-speed data processing.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess