EN
  • EN
  • DE

LM1086RS-ADJ

Part No LM1086RS-ADJ
Manufacturer TAEJIN / HTC Korea
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HTC Korea
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827691-LM1086RS-ADJ
Package Tape & Reel (TR)
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 15V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 15V
Voltage Dropout (Max) 1.5V @ 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 90 µA
Current - Supply (Max) 10mA
PSRR 65dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Ultra Librarian 3D Model Ultra Librarian LM1086RS-ADJ CAD Model

Description

The LM1086RS-ADJ is an adjustable low dropout (LDO) voltage regulator manufactured by TAEJIN / HTC Korea. LDO regulators are used to provide a stable output voltage from a higher input voltage, with minimal voltage difference for regulation. The 'ADJ' suffix indicates that the output voltage can be adjusted to a desired value using external resistors.

Applications

  • Adjustable Power Supplies: Provides a variable output voltage for testing and prototyping.
  • Microcontroller Power Supplies: Can be adjusted to provide a specific voltage required by a microcontroller.
  • Post-Regulation for Switching Regulators: Can be used to fine-tune the output voltage of a switching power supply.
  • Battery-Powered Devices: Provides a regulated voltage from a battery source.
  • Linear Power Supplies: Used in linear power supply designs to provide a stable and adjustable output voltage.

Features

  • Low Dropout Voltage: Operates with a small difference between the input and output voltages, improving efficiency.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Reverse Battery Protection: Protects the regulator from damage if the battery is connected with reverse polarity.

Benefits

  • Flexible Output Voltage: The adjustable output allows for a wide range of voltage requirements.
  • High Efficiency: The low dropout voltage minimizes power dissipation and improves efficiency.
  • Robust Protection: Overcurrent protection, thermal shutdown, and reverse battery protection enhance reliability.
  • Simple to Use: Requires minimal external components for operation.
  • Cost-Effective: Provides a reliable and cost-effective solution for adjustable voltage regulation.

Additional Details

The LM1086RS-ADJ LDO regulator is designed to provide a stable and adjustable output voltage for a wide range of applications. Its low dropout voltage and integrated protection features make it suitable for use in battery-powered devices and other applications where efficiency and reliability are critical. The regulator is typically available in a TO-252 package. The output voltage is set using two external resistors, allowing for precise adjustment of the output voltage. TAEJIN/HTC Korea is a manufacturer known for reliable power management solutions. Proper heatsinking is important depending on the application's Vin, Vout, and Iout.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6130 $58.2350
230+ $0.5030 $115.6900
360+ $0.4873 $175.4280
490+ $0.4716 $231.0840
635+ $0.4559 $289.4965
850+ $0.4088 $347.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,986 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess