The HT1628BRWZ is an LED driver IC manufactured by TAEJIN / HTC Korea. This chip is designed to control multiple LEDs for display applications. It typically features PWM control for brightness adjustment and can drive a matrix of LEDs, offering flexibility in display design.
Applications
- LED matrix displays
- LED bar graph displays
- LED alphanumeric displays
- Appliance control panels
- Instrumentation panels
Features
- Multiple LED driving channels
- PWM brightness control
- Serial interface for control
- Wide operating voltage range
- Built-in oscillator
Benefits
- Simplified LED display control
- Precise brightness adjustment
- Reduced component count
- Easy interface with microcontrollers
- Flexible display design
Technical Specifications
The HT1628BRWZ generally supports a wide supply voltage range, typically from 2.4V to 5.5V. The number of LED driving channels can vary, but is typically in the range of 8 to 16 channels. The PWM frequency is adjustable, allowing for fine-tuning of brightness levels. It communicates with a microcontroller via a serial interface, such as SPI or I2C. The operating temperature range is typically -40°C to +85°C. Consult the datasheet for precise specifications, including the number of channels, maximum current per channel, and communication protocol details.