EN
  • EN
  • DE

574247-001

Part No 574247-001
Manufacturer HPE
Catalog CPU
Description HP 92 x 25mm Sleeve Fan for Z800 WorkStation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438864-574247-001
Manufacturer HPE
Ultra Librarian 3D Model Ultra Librarian 574247-001 CAD Model

Description

The HPE 574247-001 cooling fan is a specifically designed component for HP's Z800 WorkStation, ensuring optimal thermal management within these high-performance computing systems. Measuring 92x25mm, this sleeve fan is engineered to fit seamlessly into the workstation, providing efficient airflow to maintain safe operating temperatures for critical internal components. The implementation of a sleeve bearing in its design offers reliable operation and extends the fan's service life, making it an essential part of maintaining the system's stability and performance over extended periods of use. Manufactured by HPE, this cooling fan underscores the company's commitment to high-quality, durable components that support the demanding requirements of professional workstations. For users of the HP Z800 WorkStation, the 574247-001 represents a vital maintenance or upgrade part to ensure the system continues to operate at peak efficiency, safeguarding against thermal-related issues that can impact productivity and system longevity.

You May Also Be Interested in

Dell
Intel Gold 6346 3.10GHz 16C 36M 205W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
XEON E5345 QC 2.33GHZ 8MB/1333MHZ PROC
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
AMD EPYC 7351P 2.40GHz 16C 64M 170W
Need more? Email Us
Dell
Intel Gold 6128 3.40GHz 6C 19.25M 115W
Need more? Email Us
Dell
Intel E5-2640 2.5GHz 6C 15M 95W
Need more? Email Us
Dell
Intel E5-2630v3 2.4GHz 8C 20M 85W
Need more? Email Us
Dell
Intel E5-2680v4 2.40GHz 14C 35M 120W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess