EN
  • EN
  • DE

HP P37599-B21 - HP Platinum 8352V (2.1GHz- 36C) CPU for G10+

Part No HP P37599-B21 - HP Platinum 8352V (2.1GHz- 36C) CPU for G10+
Manufacturer HP
Catalog CPU
Description HP Platinum 8352V (2.1GHz- 36C) CPU for G10+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1406426-HP P37599-B21 - HP Platinum 8352V (2.1GHz- 36C) CPU for G10+
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P37599-B21 - HP Platinum 8352V (2.1GHz- 36C) CPU for G10+ CAD Model

Description

The HP P37599-B21 is tailored for the next generation of compute and storage needs, featuring the HP Platinum 8352V CPU, perfectly suited for HP's G10+ server platforms. This processor is part of Intel's illustrious 3rd Generation Xeon Scalable series, engineered to deliver unmatched performance, security, and scalability for workloads across hybrid cloud environments. The Platinum 8352V sports a 2.1 GHz base frequency with an impressive lineup of 36 cores, making it incredibly powerful for handling large datasets, complex analytics, and virtualization at scale. Its 72-thread capability, enabled by Hyper-Threading Technology, ensures smooth multitasking and responsiveness under heavy computational loads. With advanced features like Intel's Turbo Boost Technology, it dynamically adjusts operating frequencies to provide an extra boost for demanding applications. The memory support for high-speed DDR4 modules further enhances this CPU's ability to manage and quickly access data, crucial for performance-hungry applications. Integrated into HP's G10+ systems, the Platinum 8352V CPU brings forth a synergy of technological innovation and reliability, presenting businesses with a compelling solution to drive their mission-critical operations and future growth in the digital era.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess