EN
  • EN
  • DE

HP P19766-B21 - HP DL360 G10 8SFF NC CTO Server

Part No HP P19766-B21 - HP DL360 G10 8SFF NC CTO Server
Manufacturer HP
Catalog Server
Description HP DL360 G10 8SFF NC CTO Server
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1411973-HP P19766-B21 - HP DL360 G10 8SFF NC CTO Server
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P19766-B21 - HP DL360 G10 8SFF NC CTO Server CAD Model

Description

The HP DL360 G10 8SFF NC CTO Server, part number P19766-B21, stands as a testament to HP's innovation in server technology, offering remarkable performance and versatility within a 1U chassis. As a Configure-to-Order (CTO) model, it allows for extensive customization, letting businesses align the server's specifications with their specific requirements. This model supports up to eight Small Form Factor (SFF) drives, providing a scalable and flexible storage solution. The server is powered by the latest Intel Xeon Scalable processors, delivering enhanced processing power and energy efficiency suited for demanding workloads across virtualization, databases, and high-performance computing tasks. It also features advanced security features that safeguard against cyber threats, ensuring data integrity and system reliability. The compact 1U format of the DL360 G10 is ideal for space-constrained environments, offering high-density performance without compromising on ease of maintenance or expandability. With its blend of power, flexibility, and security, the HP DL360 G10 8SFF NC CTO Server is an optimal choice for businesses looking to deploy a highly efficient and customizable server solution.

You May Also Be Interested in

Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess