EN
  • EN
  • DE

0121M4-25000FTLDTNJK

Part No 0121M4-25000FTLDTNJK
Manufacturer Suzhou HangJing Electronic Technology Co., LTD
Catalog Crystals, Oscillators, Resonators Accessories
Description CRYSTAL 25MHZ 12.5PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, ResonatorsCrystals
Mfr Suzhou Hangjing Elec&Tech Co.,Ltd
Series 0121M4
Packaging Tape & Reel (TR)Strip
Part Status Active
Type MHz Crystal
Frequency 25 MHz
Frequency Stability ±30ppm
Frequency Tolerance ±10ppm
Load Capacitance 12.5pF
ESR (Equivalent Series Resistance) 100 Ohms
Operating Mode Fundamental
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.018" (0.45mm)
Ultra Librarian 3D Model Ultra Librarian 0121M4-25000FTLDTNJK CAD Model

You May Also Be Interested in

Cardinal Components Inc.
PROG SOCKET SMD CPPX7 5X7 PKG
Lowest to $6.3872
Microchip Technology
1612 SOCKET CARD WITH 10 BLANK D
Need more? Email Us
AVX Corporation
XTAL OSC TCXO 26.0000MHZ SNWV
Lowest to $5.4545
Microchip Technology
3225 SOCKET CARD WITH 10 BLANK D
Need more? Email Us
Murata Electronics North America
25.0MHZ CRYSTAL UNIT +/-20PPM IN
Lowest to $0.8181
Taitien
CRYSTAL OVEN MINI 28V VARI TEMP / Position For use with Crystals
Need more? Email Us
IQD Frequency Products Ltd
XTAL OSC TCXO 10.0000MHZ SNWV
Lowest to $24.0001
Murata Electronics North America
CRYSTAL 26MHZ SMD
Lowest to $0.6227
NIHON DEMPA KOGYO
CRYSTAL 8.0000MHZ 8PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess