EN
  • EN
  • DE

HP P02518-L21 - HP Platinum 8253 (2.2GHz - 16C) DL380 G10 CPU Kit

Part No HP P02518-L21 - HP Platinum 8253 (2.2GHz - 16C) DL380 G10 CPU Kit
Manufacturer HP
Catalog CPU
Description HP Platinum 8253 (2.2GHz - 16C) DL380 G10 CPU Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1406357-HP P02518-L21 - HP Platinum 8253 (2.2GHz - 16C) DL380 G10 CPU Kit
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P02518-L21 - HP Platinum 8253 (2.2GHz - 16C) DL380 G10 CPU Kit CAD Model

Description

The HP P02518-L21 CPU Kit unleashes the full potential of HP ProLiant DL380 Gen10 servers with the integration of the Intel Xeon Platinum 8253 processor, tailored for the most sophisticated enterprise and data center applications. This processor, designed with 16 cores and a 2.2 GHz base frequency, targets scalable performance, delivering unmatched speed and efficiency for computational-intensive tasks. It incorporates Intel Turbo Boost Technology for adaptive performance enhancements and Intel Hyper-Threading Technology for superior parallel processing capabilities. Offering support for DDR4 memory up to 2933 MT/s, this CPU kit ensures high-speed access to data, significantly improving processing throughput and system responsiveness. The Intel Xeon Platinum 8253 is equipped with advanced security measures like Intel Software Guard Extensions, safeguarding against threats and ensuring secure data processing. Additionally, its optimization for virtualized environments is significant, with Intel VT-x with Extended Page Tables providing improved efficiency and reduced overhead in virtual machine deployments. The HP P02518-L21 CPU Kit represents a pivotal upgrade for organizations aiming to strengthen their computing capabilities, achieve substantial performance improvements in diverse applications ranging from high-density virtualization to complex data analytics, and secure their IT landscape against the increasingly sophisticated threat vectors in today's digital world.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess