EN
  • EN
  • DE

HP MSA2060-CHASSIS-SFF - HP MSA2060 24SFF Chassis (No PSU or Controllers)

Part No HP MSA2060-CHASSIS-SFF - HP MSA2060 24SFF Chassis (No PSU or Controllers)
Manufacturer HP
Catalog Chassis
Description HP MSA2060 24SFF Chassis (No PSU or Controllers)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Chassis
Win Source Part Number 1405792-HP MSA2060-CHASSIS-SFF - HP MSA2060 24SFF Chassis (No PSU or Controllers)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP MSA2060-CHASSIS-SFF - HP MSA2060 24SFF Chassis (No PSU or Controllers) CAD Model

Description

The HP MSA2060 24SFF Chassis represents a cutting-edge storage chassis solution, designed to cater to the needs of businesses requiring high-density storage capabilities. This chassis accommodates 24 small form factor (SFF) drives, offering an exceptional blend of storage capacity and performance in a compact footprint. It is crucial to note that the chassis is delivered without power supply units (PSUs) or controllers, allowing organizations the flexibility to outfit the chassis with the specific components that align with their operational objectives and financial plans. This approach not only enables customization based on exact performance needs but also helps in managing the overall investment in storage infrastructure. The 24SFF chassis is tailor-made for environments where space is a premium yet high storage capacity is essential, providing a scalable, flexible, and efficient storage solution.

You May Also Be Interested in

CISCO
Cisco 7206VXR
Need more? Email Us
CISCO
UCS C240 M6 Rack w/o CPU, mem, drives, 2U 12 NVMe
Need more? Email Us
CISCO
Cisco Catalyst 6504 Enhanced
Need more? Email Us
CISCO
UCS C240 M6 Rack w/o CPU, mem, drives, 2U w 24.
Need more? Email Us
CISCO
Cisco MDS 9710 Chassis
Need more? Email Us
CISCO
Cisco Catalyst 4506E
Need more? Email Us
CISCO
Cisco ASR 9006
Need more? Email Us
CISCO
Cisco MDS 9513 Chassis
Need more? Email Us
CISCO
Cisco 7606 Chassis
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess