EN
  • EN
  • DE

HP JL262A - Aruba 2930F 48G PoE+ 4SFP - Switch - L3

Part No HP JL262A - Aruba 2930F 48G PoE+ 4SFP - Switch - L3
Manufacturer HP
Catalog Switch
Description Hewlett Packard Enterprise Aruba 2930F 48G PoE+ 4SFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413087-HP JL262A - Aruba 2930F 48G PoE+ 4SFP - Switch - L3
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JL262A - Aruba 2930F 48G PoE+ 4SFP - Switch - L3 CAD Model

Description

The HP JL262A represents a powerful layer of the Aruba 2930F series, aiming at delivering optimum performance and security for modern enterprise networks. This model comes inserted with 48 Gigabit Ethernet ports with PoE+ capability, making it ideal for dense deployments where power and data are required over a single cable to devices such as VoIP phones, wireless APs, and surveillance cameras. In addition to these, the switch features 4 SFP slots for fiber uplinks, ensuring high-speed connectivity and redundancy for business-critical applications. The Aruba 2930F 48G PoE+ supports advanced Layer 3 networking features including static routing, RIP, and OSPF for routing between VLANs, allowing for efficient traffic management and improved network performance. Security is robust as it integrates features like ACLs, 802.1X authentication, and source port filtering, protecting the network against unauthorized access and threats. The switch is manageable via Aruba AirWave and ClearPass, offering a unified platform for monitoring and managing the network and enforcing security policies. Its energy-efficient design is further enhanced with features such as Energy Efficient Ethernet (IEEE 802.3az) and the ability to turn off LEDs and enable port low power mode, making it an eco-friendly choice for businesses.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us
CISCO
CISCO SG300-28P SWITCH
Need more? Email Us
CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst 6824-X-Chassis and 2 x 40G
Need more? Email Us
CISCO
Cisco SG300-10PP 10-portGigabit PoE+ Managed
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us
CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess