EN
  • EN
  • DE

HP JG543A - HPE 5500-24G-SFP HI Switch No pwr

Part No HP JG543A - HPE 5500-24G-SFP HI Switch No pwr
Manufacturer HP
Catalog Switch
Description HPE 5500-24G-SFP HI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1412988-HP JG543A - HPE 5500-24G-SFP HI Switch No pwr
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JG543A - HPE 5500-24G-SFP HI Switch No pwr CAD Model

Description

The HP JG543A is a cornerstone for any enterprise aiming to build an adaptable and secure networking infrastructure. This model of the HPE 5500-24G-SFP HI Switch comes without an included power supply, providing businesses with the flexibility to integrate it into existing power setups. The switch boasts 24 Gigabit Ethernet SFP ports, designed primarily for fiber connections which facilitate long-distance, high-speed networking with reduced signal degradation. This capability makes it an ideal candidate for enterprises with dispersed locations needing reliable, uninterrupted communication. It does not support PoE, focusing instead on delivering high-bandwidth connectivity across a wide array of devices and uplinks. Security features are a prominent aspect, with advanced access control lists (ACLs), secure shell (SSH), and other mechanisms ensuring the network's protection against unauthorized access and threats. With support for comprehensive Layer 3 features including routing, it enables sophisticated traffic management and network segmentation, optimizing performance across organizational networks. The switch's management is versatile, accommodating various levels of expertise with Web-based and CLI options.

You May Also Be Interested in

IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess