EN
  • EN
  • DE

DELL 0946681-06 - 100GB SSD 2.5 SATA EQL PS6000 Tray 0946681-06

Part No DELL 0946681-06 - 100GB SSD 2.5 SATA EQL PS6000 Tray 0946681-06
Manufacturer Dell
Catalog Hard Drives
Description 100GB SSD 2.5 SATA EQL PS6000 Tray 0946681-06
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391886-DELL 0946681-06 - 100GB SSD 2.5 SATA EQL PS6000 Tray 0946681-06
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0946681-06 - 100GB SSD 2.5 SATA EQL PS6000 Tray 0946681-06 CAD Model

Description

The DELL 0946681-06 solid-state drive (SSD) presents a compact and efficient storage solution offering 100GB of space in a 2.5-inch form factor. Utilizing the SATA interface, this SSD is designed for quick integration into the Dell EqualLogic PS6000 storage arrays, providing a significant performance boost over traditional hard disk drives (HDDs). SSDs stand out for their exceptional speed, and the DELL 0946681-06 is no exception, offering rapid boot times, instantaneous data access, and high-speed file transfers. This drive is specifically engineered to enhance the performance of data storage and retrieval operations, making it ideal for businesses that require fast and reliable access to their critical data. The inclusion of this SSD in a storage array can significantly reduce latency, improve system responsiveness, and increase the overall efficiency of data processing tasks. With its robust construction and reliability, the DELL 0946681-06 is a sound investment for enterprises looking to upgrade their storage infrastructure with high-speed SSD technology.

You May Also Be Interested in

CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess