EN
  • EN
  • DE

HP J9774A - HP 2530-8G PoE+ Switch

Part No HP J9774A - HP 2530-8G PoE+ Switch
Manufacturer HP
Catalog Switch
Description HPE Aruba 2530 8G PoE+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1412976-HP J9774A - HP 2530-8G PoE+ Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9774A - HP 2530-8G PoE+ Switch CAD Model

Description

The HP J9774A, identified as the HP 2530-8G PoE+ Switch, stands as a testament to HP's commitment to delivering high-quality networking solutions that cater to the needs of small and medium-sized businesses. This compact switch offers 8 Gigabit Ethernet ports with Power over Ethernet Plus (PoE+) functionality, enabling the delivery of power and data over a single cable to PoE-compatible devices such as IP cameras and wireless access points. Its energy-efficient design not only reduces operational costs but also adheres to eco-friendly practices. Advanced security features, including Access Control Lists (ACLs) and port-based authentication, provide layers of protection against unauthorized access, enhancing the network's overall security posture. The HP 2530-8G PoE+ Switch also offers versatile management options, including an intuitive web interface, command-line interface (CLI), and SNMP, allowing for easy configuration and monitoring of the network. With robust performance, reliable connectivity, and ease of deployment, this switch is an ideal choice for businesses looking to build or expand their network infrastructure with a future-proof, cost-effective solution.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3560CG-8TC-S
Need more? Email Us
CISCO
Cisco Catalyst Switch Module 3110G for IBM BladeCe
Need more? Email Us
CISCO
Cisco 48-Port Gigabit Switch PoE
Need more? Email Us
CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess