EN
  • EN
  • DE

HP J9624A - HP 2620-24-PPOE+ Switch

Part No HP J9624A - HP 2620-24-PPOE+ Switch
Manufacturer HP
Catalog Switch
Description HP 2620-24-PPoE+ SwitchThe HP 2620 Switch Series consists of five switches with 10/100 connectivity
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413326-HP J9624A - HP 2620-24-PPOE+ Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9624A - HP 2620-24-PPOE+ Switch CAD Model

Description

The HP J9624A, known as the HP 2620-24-PoE+ Switch, is a powerful and flexible networking solution designed for small to medium-sized enterprises and branch offices requiring power over Ethernet plus (PoE+) capabilities. This switch features 24 10/100 ports, each capable of providing up to 30 watts per port to support PoE+ enabled devices such as wireless access points, IP cameras, and VoIP phones. In addition to the PoE+ ports, it includes 2 Gigabit Ethernet ports and 2 additional SFP slots for fiber connectivity, enhancing its uplink capabilities and offering a versatile mix of port types for different networking needs. The HP 2620-24-PoE+ supports comprehensive Layer 2 capabilities and static routing, facilitating efficient traffic management and network segmentation. Security features are robust, encompassing access control lists (ACLs), port security, and IEEE 802.1X for secure network access. Network monitoring and troubleshooting are simplified with sFlow, SNMP, and RMON support, providing valuable insights into traffic flows and network performance. With its reliable performance, enhanced power delivery, and comprehensive feature set, the HP J9624A is an ideal choice for organizations looking to deploy a flexible, manageable, and secure network infrastructure.

You May Also Be Interested in

CISCO
Cisco MDS 9700 48-Port 32-Gbps FC Switching Module
Need more? Email Us
CISCO
UCS 6332-16UP 1RU FI/No PSU/24 QSFP+ 16UP/4x40G Lic/8xUP Lic
Need more? Email Us
CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us
CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3560CG-8TC-S
Need more? Email Us
CISCO
CAT6500 48-PORT POE+ READY 10/100/1000
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess