EN
  • EN
  • DE

HP J9147A - HP 2910-48G AL Switch

Part No HP J9147A - HP 2910-48G AL Switch
Manufacturer HP
Catalog Switch
Description HP 2910-48G al SwitchThe HP 2910 al Switch Series consists of four switches: the HP 2910-24G al and 2910-24G-PoE+ al Switches with 24 10/100/1000 ports, and the HP 2910-48G al and 2910-48G-PoE+ al Switches with 48 10/100/1000 ports
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413307-HP J9147A - HP 2910-48G AL Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9147A - HP 2910-48G AL Switch CAD Model

Description

The HP J9147A, part of the HP 2910 series, is a robust and versatile 48-port gigabit switch designed to meet the networking needs of mid-sized businesses and enterprise edge deployments. This model features 48 GbE ports along with four dual-personality ports for added flexibility, allowing both copper and fiber connections to accommodate various network architectures. The 2910-48G AL Switch is equipped with a comprehensive set of features, including Layer 3 static and RIP routing, enterprise-class security with access control lists (ACLs), and sFlow, ensuring enhanced network efficiency, reliability, and protection. Designed for scalability, it supports stackable configurations, enabling businesses to easily expand their network capacity as their needs grow. The 2910 series emphasizes ease of use and deployment, featuring intuitive management tools and a user-friendly interface to simplify network administration tasks. Its robust performance, along with advanced network management and security features, make the HP 2910-48G AL Switch an ideal solution for businesses looking to build a high-performance, secure, and scalable network infrastructure.

You May Also Be Interested in

CISCO
Cisco 48-Port Gigabit Switch PoE
Need more? Email Us
CISCO
UCS 6332-16UP 1RU FI/No PSU/24 QSFP+ 16UP/4x40G Lic/8xUP Lic
Need more? Email Us
CISCO
Cisco Catalyst 3560G-48PS-E IPS
Need more? Email Us
CISCO
Cisco Catalyst 4500 Supervisor V (2 GE),Console(RJ
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-S
Need more? Email Us
CISCO
CISCO SG300-28P SWITCH
Need more? Email Us
CISCO
Cisco MDS 9700 48-Port 32-Gbps FC Switching Module
Need more? Email Us
CISCO
Cisco Catalyst 6824-X-Chassis and 2 x 40G
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess