EN
  • EN
  • DE

HP J9033A - HP ProCurve Switch vl 20-Port Gig-T+4 SFP Module

Part No HP J9033A - HP ProCurve Switch vl 20-Port Gig-T+4 SFP Module
Manufacturer HP
Catalog Switch
Description Hewlett Packard Enterprise J9033A#ABA. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T,1000BASE-TX,100BASE-TX,10BASE-T. Data transfer rate: 1 Gbit/s. Dimensions (WxDxH): 22.78 x 20.32 x 4.45 mm, Weight: 690 g
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413122-HP J9033A - HP ProCurve Switch vl 20-Port Gig-T+4 SFP Module
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9033A - HP ProCurve Switch vl 20-Port Gig-T+4 SFP Module CAD Model

Description

The HP J9033A, also known as the HP ProCurve Switch vl 20-Port Gig-T+4 SFP Module, is a versatile and scalable network solution designed for flexibility and high performance. It is engineered to fit into the HP ProCurve Adaptive Edge Architecture, enabling a seamless integration into existing HP chassis such as the 4200vl, 5400zl, and 8200zl series, among others. With 20 Gigabit Ethernet ports and 4 additional SFP slots for fiber connectivity, this module is ideal for medium to large-scale enterprises seeking to expand their networks or increase the capacity of their current infrastructure. Supporting a multitude of advanced networking features including VLAN, advanced security protocols, and Quality of Service (QoS), the HP ProCurve vl module ensures a secure, robust, and high-speed networking environment. Its ease of deployment, coupled with HP's renowned reliability and support, makes it a valuable component for businesses looking to optimize their network performance and scalability.

You May Also Be Interested in

CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess