EN
  • EN
  • DE

HP 849443-001 - HP 100GB SR QSFP28 Transceiver

Part No HP 849443-001 - HP 100GB SR QSFP28 Transceiver
Manufacturer HP
Catalog Sfp
Description HP 100GB SR QSFP28 Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1412180-HP 849443-001 - HP 100GB SR QSFP28 Transceiver
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 849443-001 - HP 100GB SR QSFP28 Transceiver CAD Model

Description

The HP 849443-001 is a premium 100GB SR (Short Range) QSFP28 Transceiver engineered for the most demanding network environments, offering unparalleled bandwidth and performance for data centers and high-end networking applications. This transceiver module facilitates 100 Gigabit Ethernet connections over multimode fiber, supporting distances up to 100 meters, making it well-suited for close-range, high-throughput data communication needs within modern data centers. It provides an efficient and cost-effective way to significantly increase network capacity and speed without the necessity for major infrastructure overhauls. Featuring a QSFP28 form factor, this transceiver is compatible with the corresponding ports on HP networking hardware, ensuring easy integration and optimal functionality. The module employs four lanes that operate at near 25 Gbps each, combining to deliver the 100 Gbps throughput necessary for high-performance computing, storage networks, and next-generation cloud infrastructures. It uses a duplex LC connector for fiber connectivity and operates at the 850nm optical wavelength, standard for SR optics. The HP 849443-001 transceiver showcases advanced power efficiency, contributing to reduced operational costs and supporting sustainable networking practices. It is designed for organizations that need to accommodate rapid growth in data traffic, providing a scalable solution to meet the bandwidth requirements of advancing technologies.

You May Also Be Interested in

HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 16Gb Short Wave SFP for MSA2040 (1-Pack)
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
HPE X121
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess