EN
  • EN
  • DE

S4SMS-BJF-CQ0S0GT2

Part No S4SMS-BJF-CQ0S0GT2
Manufacturer CreeLED, Inc.
Catalog LED Indication - Discrete
Description LED BLUE CLEAR 4MM OVAL T/H / Blue 470nm LED Indication - Discrete 2.8V Radial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr CreeLED, Inc.
Series Screen Master®
Package Tape & Box (TB)
Product Status Obsolete
Color Blue
Configuration Standard
Lens Color Blue
Lens Transparency Clear
Millicandela Rating 745mcd
Lens Style Oval with Domed Top
Lens Size 4.00mm x 3.20mm
Voltage - Forward (Vf) (Typ) 2.8V
Current - Test 10mA
Mounting Type Through Hole
Wavelength - Dominant 470nm
Package / Case Radial
Supplier Device Package 4mm Oval
Height (Max) 10.50mm
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242223-S4SMS-BJF-CQ0S0GT2
Ultra Librarian 3D Model Ultra Librarian S4SMS-BJF-CQ0S0GT2 CAD Model

Description

The S4SMS-BJF-CQ0S0GT2 is a high-performance LED manufactured by CreeLED, Inc. It is designed for high-brightness applications such as architectural lighting, signage, and specialty lighting. Its superior light output and efficiency make it suitable for demanding environments.

Applications

  • Architectural lighting
  • Signage
  • Specialty lighting
  • Street lighting
  • High-bay industrial lighting

Features

  • High luminous flux
  • High efficacy
  • Wide viewing angle
  • Long operating life
  • Low thermal resistance
  • RoHS compliant

Benefits

  • Exceptional brightness: Delivers high light output for superior visibility and illumination.
  • Energy efficiency: High efficacy reduces energy consumption and lowers operating costs.
  • Reliable performance: Long operating life minimizes maintenance and replacement expenses.
  • Efficient thermal management: Low thermal resistance ensures efficient heat dissipation for stable performance.
  • Environmentally responsible: RoHS compliance ensures adherence to environmental standards.

Additional Details

The S4SMS-BJF-CQ0S0GT2 features a typical forward voltage that varies based on the drive current, and a forward current that can range from 350mA to 700mA or higher, depending on the desired light output. The color temperature and CRI (Color Rendering Index) also vary depending on the specific binning and configuration. The LED is designed to be mounted on a heat sink to ensure proper thermal management. Specific optical characteristics like viewing angle and light distribution depend on the lens or reflector used with the LED. Refer to the official CreeLED datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Kingbright
Lowest to $0.0982
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess