EN
  • EN
  • DE

HP 755258-B21-10SFF - HP DL360 G9 10SFF CTO Server with P840 Controller

Part No HP 755258-B21-10SFF - HP DL360 G9 10SFF CTO Server with P840 Controller
Manufacturer HP
Catalog Server
Description HP DL360 G9 10SFF CTO Server with P840 Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1412001-HP 755258-B21-10SFF - HP DL360 G9 10SFF CTO Server with P840 Controller
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 755258-B21-10SFF - HP DL360 G9 10SFF CTO Server with P840 Controller CAD Model

Description

The HP 755258-B21-10SFF extends the capabilities of the standard HP DL360 Gen9 Server by offering a 10SFF CTO Server configuration that includes an HP Smart Array P840 Controller, enhancing its storage performance and options. This tailored Configure-to-Order server solution is ideal for businesses needing advanced storage capabilities, such as those with intensive database applications, virtualized environments, or dynamic web services. It supports two Intel Xeon E5-2600 v3 or v4 series processors, providing the computational power required for heavy workloads. The inclusion of the P840 Controller offers advanced RAID capabilities and improved data transfer rates, ensuring data integrity and high availability. With 10 Small Form Factor (SFF) drive bays, organizations can benefit from a balanced combination of solid-state drives (SSDs) for fast access and hard disk drives (HDDs) for increased storage capacity. This server model supports up to 1.5TB of DDR4 memory, facilitating efficient handling of memory-intensive applications. Designed in a compact 1U form factor and featuring HP’s iLO Management Engine, the HP DL360 G9 10SFF with P840 Controller is engineered for businesses that demand high performance and reliability in a scalable and management-friendly package.

You May Also Be Interested in

Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess