EN
  • EN
  • DE

HP 728390-001 - HP 2U LFF Easy Install Rail kit for G8-G10 Servers

Part No HP 728390-001 - HP 2U LFF Easy Install Rail kit for G8-G10 Servers
Manufacturer HP
Catalog Rack Options
Description HP 2U LFF Easy Install Rail kit for G8-G10 Servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411892-HP 728390-001 - HP 2U LFF Easy Install Rail kit for G8-G10 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 728390-001 - HP 2U LFF Easy Install Rail kit for G8-G10 Servers CAD Model

Description

Designed for the secure installation of 2U Large Form Factor (LFF) Gen8 to Gen10 HP servers, the HP 728390-001 Easy Install Rail Kit is a crucial component for organizations looking to streamline their server deployments within standard 19-inch racks. This rail kit is engineered with precision to ensure a perfect fit for your 2U LFF servers, providing a solid foundation and enhancing system stability. The tool-less design of the rail kit simplifies the installation process, allowing IT professionals to efficiently mount servers without the need for specialized tools. The adjustable nature of the rails ensures they can accommodate a variety of rack depths, offering versatility across different rack configurations. The kit includes sliding features, enabling easy access to the server for regular maintenance or upgrades, thus minimizing downtime and operational disruptions. With all necessary mounting hardware included, alongside a detailed installation manual, the HP 728390-001 Rail Kit represents a comprehensive solution for securely housing your HP 2U LFF Gen8 to Gen10 servers, ensuring optimal performance and ease of access within the data center.

You May Also Be Interested in

IBM
Rail kit
Need more? Email Us
IBM
IBM DS3512 rails
Need more? Email Us
IBM
DS3000 rail set
Need more? Email Us
IBM
IBM 2U Rack Mount Option
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
IBM RAIL KIT EXP700/710
Need more? Email Us
IBM
IBM FlashSystem 5000 SFF EXP rails
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess