EN
  • EN
  • DE

HP 652497-B21 - HP 361T 1Gb 2-Port PCI Ethernet Adapter (HP+LP)

Part No HP 652497-B21 - HP 361T 1Gb 2-Port PCI Ethernet Adapter (HP+LP)
Manufacturer HP
Catalog Network Cards
Description HPE Ethernet 1Gb 2-port 361T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411416-HP 652497-B21 - HP 361T 1Gb 2-Port PCI Ethernet Adapter (HP+LP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 652497-B21 - HP 361T 1Gb 2-Port PCI Ethernet Adapter (HP+LP) CAD Model

Description

The HP 652497-B21 is a 361T 1Gb 2-Port PCI Ethernet Adapter designed to provide high performance, reliability, and flexibility for HP servers. Featuring two 1Gb ports, this Ethernet adapter offers increased bandwidth and network performance, making it ideal for virtualization, security, network segmentation, and other high-traffic networking needs. It comes equipped with both a standard (HP) and low-profile (LP) bracket, ensuring compatibility with a wide range of HP server form factors, from tower models to rack-mounted units. The PCI Express interface allows for quick and seamless integration into the server's architecture, providing improved data transfer speeds and reduced latency compared to traditional PCI network cards. This adapter supports various network technologies including Ethernet, Fast Ethernet, and Gigabit Ethernet, offering adaptability to existing network infrastructures. With its advanced features and robust design, the HP 652497-B21 Ethernet Adapter is an excellent choice for businesses looking to enhance their network’s efficiency and redundancy capabilities.

You May Also Be Interested in

HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess