EN
  • EN
  • DE

HP 436431-001-HIGH - HP NC364T 4-Port Gigabit Adapter (HP)

Part No HP 436431-001-HIGH - HP NC364T 4-Port Gigabit Adapter (HP)
Manufacturer HP
Catalog Network Cards
Description HP NC364T 4-Port Gigabit Adapter (HP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411367-HP 436431-001-HIGH - HP NC364T 4-Port Gigabit Adapter (HP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 436431-001-HIGH - HP NC364T 4-Port Gigabit Adapter (HP) CAD Model

Description

The HP 436431-001-HIGH NC364T 4-Port Gigabit Adapter is a high-profile network interface card designed to deliver exceptional networking capabilities for HP servers. This adapter features four Gigabit Ethernet ports that enable high-speed network connections and the ability to handle significant network traffic, facilitating efficient data transfer and communication within networks. It is built on PCI Express technology, offering robust performance and compatibility with a wide range of HP ProLiant servers. The NC364T supports advanced networking features such as virtual LAN (VLAN) tagging and teaming, allowing for network segmentation and increased data throughput and reliability. This high-profile version is ideally suited for standard and larger server slots, making it a versatile choice for businesses looking to upgrade their server networks for improved performance and scalability.

You May Also Be Interested in

HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess