EN
  • EN
  • DE

IBM 00E2145 - PCIe3 LP 4-Port (10Gb FCoE & 1GbE) SR&RJ45

Part No IBM 00E2145 - PCIe3 LP 4-Port (10Gb FCoE & 1GbE) SR&RJ45
Manufacturer IBM
Catalog Adapters
Description PCIe3 LP 4-Port (10Gb FCoE & 1GbE) SR&RJ45
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414071-IBM 00E2145 - PCIe3 LP 4-Port (10Gb FCoE & 1GbE) SR&RJ45
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E2145 - PCIe3 LP 4-Port (10Gb FCoE & 1GbE) SR&RJ45 CAD Model

Description

The IBM 00E2145 is a high-performance, low-profile PCIe3 adapter that offers four ports, combining 10Gb Fibre Channel over Ethernet (FCoE) and 1Gb Ethernet (1GbE) capabilities into a single, efficient solution. Designed for use in modern data centers and enterprise IT environments, this adapter enables the convergence of storage and network traffic onto a single cable and interface. This convergence reduces the number of required adapters, cables, and switches, thereby simplifying network infrastructure, reducing costs, and improving overall system performance and efficiency. The 10Gb FCoE technology allows for high-speed data transfer between servers and storage systems, ideal for data-intensive applications such as virtualization, cloud computing, and database management. At the same time, the 1GbE ports ensure compatibility with standard Ethernet networks, providing flexibility for connecting to a wide range of network devices and services. The adapter's low-profile form factor makes it suitable for installation in servers of varying sizes, including those with limited space. With support for Short Reach (SR) optical and RJ45 copper connections, the IBM 00E2145 adapter offers versatile connectivity options, making it a strategic choice for organizations looking to optimize their network and storage infrastructure with cutting-edge technology.

You May Also Be Interested in

Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess