EN
  • EN
  • DE

HP 647579-001 - HP 530FLRSFP+ 10Gb 2-Port FlexLOM Ethernet Adapter

Part No HP 647579-001 - HP 530FLRSFP+ 10Gb 2-Port FlexLOM Ethernet Adapter
Manufacturer HP
Catalog Network Cards
Description HP 530FLRSFP+ 10Gb 2-Port FlexLOM Ethernet Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411443-HP 647579-001 - HP 530FLRSFP+ 10Gb 2-Port FlexLOM Ethernet Adapter
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 647579-001 - HP 530FLRSFP+ 10Gb 2-Port FlexLOM Ethernet Adapter CAD Model

Description

The HP 647579-001 is a high-performance 530FLR-SFP+ 10Gb 2-Port FlexLOM Ethernet Adapter designed to meet the connectivity and bandwidth requirements of demanding data centers and enterprise environments. This adapter offers dual 10 Gigabit Ethernet ports, providing high throughput and low latency networking capabilities, which are essential for applications such as high-performance computing, database clusters, and server virtualization. Its support for SFP+ transceivers gives the flexibility to use either direct attach cables (DAC) or fiber optic connections, enabling long-distance connections and compatibility with a wide range of network infrastructures. The 530FLR-SFP+ adapter incorporates HP's FlexLOM technology, allowing for easy integration into compatible HP ProLiant server models without occupying standard PCI Express slots, thus preserving valuable expansion slots for other purposes. It also features advanced networking technologies, including VLAN tagging, adaptive interrupt coalescing, and TCP/IP offloading, which optimize network traffic management and enhance data processing efficiency. Robust security features ensure secure data transmission across the network. This adapter is an ideal solution for organizations looking to upgrade their server network connections to accommodate higher speeds and greater reliability, supporting the consolidation and virtualization of server resources for improved operational efficiency and reduced costs.

You May Also Be Interested in

HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess