EN
  • EN
  • DE

HP 599469-001 - HP P4300 G2 Storage System

Part No HP 599469-001 - HP P4300 G2 Storage System
Manufacturer HP
Catalog Storage Machines
Description HP P4300 G2 Storage System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1412943-HP 599469-001 - HP P4300 G2 Storage System
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 599469-001 - HP P4300 G2 Storage System CAD Model

Description

The HP 599469-001 entails the HP P4300 G2 Storage System, a robust and scalable SAN solution designed to meet the storage needs of small to medium-sized businesses. This system is part of HP's LeftHand series and is built to deliver enterprise-class storage capabilities, including snapshot, cloning, replication, and thin provisioning, in a cost-effective and easy-to-manage package. The P4300 G2 comes equipped with capacity for numerous drives, supporting a mix of SAS, SATA, and SSDs, which allows businesses to tailor the storage configuration to their specific requirements, balancing performance and capacity. It features a built-in, high-availability design with redundant, hot-swappable components such as power supplies and fans to ensure continuous operation and data accessibility. This system is managed through an intuitive, centralized management console that simplifies the administration of the storage environment, making it accessible for organizations without a large IT staff. Networking is facilitated through Gigabit Ethernet connectivity, providing fast data transfer rates and seamless integration into existing network infrastructures. The HP P4300 G2's scalability means that businesses can start with what they need and expand the system as their data storage requirements grow, ensuring a future-proof investment in their storage infrastructure.

You May Also Be Interested in

Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 LFF Expansion Enclosure
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp AFF-A300 Dual Controller Storage System
Need more? Email Us
Supermicro
Synology RS3614RPXS 12x3.5 NAS
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 XP
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series LFF Exp Unit
Need more? Email Us
Lenovo
Lenovo E1012/E1024 chassis
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 SFF Expansion Enclosure
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess