EN
  • EN
  • DE

ADF4112BCPZ-RL7

Part No ADF4112BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTH 3GHZ 20-LFCSP / Clock/Frequency Synthesizer (RF) IC 3GHz 1 20-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Clock/Frequency Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 3GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number ADF4112
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number Q3862163,2156-ADF4112BCPZ-RL7,ADF4112BCPZ-RL7-ND,ADF4112BCPZ-RL7CT,ANAANAADF4112BCPZ-RL7,ADF4112BCPZ-RL7TR,ADF4112BCPZ-RL7DKR
Standard Package 1,500
Win Source Part Number 1321360-ADF4112BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF4112BCPZ-RL7 CAD Model

Description

Product Overview: ADF4112BCPZ-RL7

The ADF4112BCPZ-RL7 is a high-performance, fractional-N or integer-N frequency synthesizer designed and manufactured by Analog Devices Inc. This integrated circuit (IC) is capable of generating a frequency range from DC up to about 3 GHz, making it an ideal component for applications in wireless communication systems such as base stations, WLAN, wireless infrastructure, and other RF communications equipment.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it suitable for a variety of RF applications.
  • Phase Detector Rate: It boasts a phase detector rate of up to 14 MHz, allowing for high-frequency operation with low phase noise.
  • Programmable Dual Modulus Prescaler: The prescaler can be programmed to 4/5, 8/9, 16/17, or 32/33, providing flexibility in the design of the PLL loop.
  • Low Power Consumption: Optimized for low power usage, it is ideal for battery-operated and portable devices.
  • Integrated Voltage Controlled Oscillator (VCO): The inclusion of a VCO simplifies design and reduces the number of external components required.
  • Programmable Charge Pump Currents: The ability to program charge pump currents allows for fine-tuning of the PLL loop dynamics.
  • 3-Wire Serial Interface: The device features a simple 3-wire serial interface for easy programming and control.
  • Package: It comes in a compact LFCSP (lead-frame chip-scale package) that is suitable for space-constrained applications.

Applications

The ADF4112BCPZ-RL7 is versatile and can be used in a multitude of applications, including:

  • Wireless communication systems (GSM, CDMA, LTE)
  • Wireless LANs
  • CATV equipment
  • Test equipment
  • Wireless infrastructure
  • Satellite communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADF4112BCPZ-RL7 is no exception. With its robust design and manufacturing process, this product is engineered to meet the high standards expected in professional RF and wireless applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0437 $64.3496
18+ $6.6001 $118.8018
28+ $6.3938 $179.0264
38+ $6.1875 $235.1250
49+ $5.9813 $293.0837
65+ $5.3624 $348.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess