EN
  • EN
  • DE

HP 497767-B21 - HP 8GB (2x4GB) PC2-6400 DDR2 Memory Kit

Part No HP 497767-B21 - HP 8GB (2x4GB) PC2-6400 DDR2 Memory Kit
Manufacturer HP
Catalog IT infrastructure Memory
Description HPE 8GB Dual Rank (PC2-6400)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1410984-HP 497767-B21 - HP 8GB (2x4GB) PC2-6400 DDR2 Memory Kit
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 497767-B21 - HP 8GB (2x4GB) PC2-6400 DDR2 Memory Kit CAD Model

Description

The HP 497767-B21 is an 8GB memory kit consisting of two 4GB DDR2 PC2-6400 RAM modules, designed to enhance the performance of compatible HP servers. By upgrading the server's memory capacity with this kit, IT administrators can provide their systems with a significant boost in speed and efficiency, enabling smoother multitasking and handling of memory-intensive applications. The DDR2 technology utilized in these RAM modules ensures compatibility with older generation servers that require DDR2 memory, offering a cost-effective way to extend the life and improve the performance of such systems. The PC2-6400 specification indicates a peak data transfer rate, making these modules ideal for applications that demand high-speed memory access. This memory kit is meticulously tested to meet HP's standards for reliability and compatibility, ensuring seamless integration with supported HP servers. By installing the HP 497767-B21 memory kit, organizations can achieve improved system responsiveness and enhanced capability to run more applications simultaneously, thereby boosting overall productivity and efficiency.

You May Also Be Interested in

Dell
DELL CP5NF
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess