EN
  • EN
  • DE

HFV7/012-H4TM

Part No HFV7/012-H4TM
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description Automotive Relay For Fog Lamp and Headlight Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062734-HFV7/012-H4TM
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFV7/012-H4TM CAD Model

Description

The HFV7/012-H4TM is a miniature automotive relay manufactured by HongFa. It is designed to be highly reliable and durable for use in various automotive applications. Part of the HFV7 series, this relay builds upon the HFV6 series with potentially enhanced features such as higher current ratings or improved environmental resistance. The 'H4TM' likely designates a specific terminal type or mounting configuration.

Applications:

  • Automotive starting systems
  • Automotive fuel pump control
  • Automotive cooling fan control
  • Automotive horn control
  • General automotive accessory switching

Features:

  • High current switching: Capable of handling demanding automotive loads.
  • Sealed construction: Provides excellent protection against moisture, dust, and chemicals.
  • Wide operating temperature range: Designed for reliable operation in extreme temperatures.
  • Vibration and shock resistance: Withstands the harsh conditions of automotive environments.
  • Compact size: Facilitates easy integration into automotive systems.

Benefits:

  • Reliable performance: Ensures consistent switching in critical automotive applications.
  • Long service life: Robust design and sealed construction contribute to extended lifespan.
  • Reduced maintenance: Minimizes the need for maintenance and repairs.
  • Easy installation: Compact size and standard terminal configuration simplify installation.
  • Improved vehicle functionality: Enhances the performance and reliability of automotive systems.

Additional Details:

The HFV7/012-H4TM relay operates on a 12V coil voltage, indicated by the '012' designation. The 'H4TM' likely specifies the terminal type (e.g., quick-connect terminals) and/or mounting method (e.g., through-hole mounting). It is designed to handle high inrush currents associated with automotive loads. For precise specifications, including contact ratings, coil resistance, and mechanical dimensions, refer to the official HongFa datasheet. The HFV7 series typically offers improvements over the HFV6 series, so consult the datasheet to understand the specific enhancements.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess