EN
  • EN
  • DE

HFE20-1/5-1HT-L2(257)

Part No HFE20-1/5-1HT-L2(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HFE Series 5 mm Pin 5 VDC SPST 2 Coil Latching Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1062686-HFE20-1/5-1HT-L2(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFE20-1/5-1HT-L2(257) CAD Model

Description

The HFE20-1/5-1HT-L2(257) is a safety relay manufactured by HongFa. This relay is specifically designed for safety-critical applications where reliable and fail-safe operation is essential. The 1HT and L2 likely denote specific features, such as coil type, terminal configuration, or contact material.

Applications

  • Industrial automation systems
  • Emergency stop circuits
  • Safety interlocks
  • Elevator controls
  • Machine guarding

Features

  • Forcibly guided contacts: Ensures reliable switching even in fault conditions.
  • High insulation strength: Provides enhanced electrical isolation for safety.
  • Low coil power consumption: Reduces energy consumption and heat generation.
  • Compact size: Allows for easy integration into safety circuits.
  • Compliance with safety standards: Meets relevant industry safety requirements (e.g., EN standards).

Benefits

  • Enhanced safety: Protects personnel and equipment from hazards.
  • Reliable operation: Ensures consistent and dependable performance.
  • Reduced risk of failure: Minimizes downtime and maintenance costs.
  • Simplified design: Facilitates easy integration into safety systems.
  • Compliance with regulations: Meets required safety standards.

Additional Details

Coil Voltage: 5VDC

Contact Form: Normally with multiple normally open (NO) and normally closed (NC) contacts to allow for redundant safety circuits.

Contact Rating: The contact rating will vary depending on the specific model. Consult the datasheet for specific values.

Coil Resistance: Consult the datasheet for specific coil resistance data.

Operating Temperature: Typically -40°C to +85°C, but refer to the datasheet for the exact range.

This relay is crucial for safety-critical applications where reliable and fail-safe operation is paramount. Always refer to the official datasheet for complete and accurate specifications before use.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess