EN
  • EN
  • DE

HFD3/5-4(257)

Part No HFD3/5-4(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062713-HFD3/5-4(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFD3/5-4(257) CAD Model

Description

The HFD3/5-4(257) is a miniature signal relay manufactured by HongFa. This relay is designed for low-level signal switching applications where small size and low power consumption are critical. It is commonly used in telecommunications, instrumentation, and other sensitive electronic circuits.

Applications:

  • Telecommunications equipment
  • Instrumentation and measurement devices
  • Data acquisition systems
  • Security systems
  • Medical equipment

Features:

  • Miniature size for high-density mounting
  • Contact form: 4PDT (Four Pole Double Throw)
  • Contact rating: 0.5A at 125VAC / 2A at 30VDC
  • Coil voltage: 5VDC
  • Low coil power consumption
  • Sealed construction available
  • RoHS compliant

Benefits:

  • Compact size allows for high-density mounting on printed circuit boards.
  • Low coil power consumption minimizes energy consumption in battery-powered devices.
  • 4PDT contact configuration provides versatile switching options.
  • Reliable switching performance ensures accurate signal transmission.
  • RoHS compliance ensures environmental responsibility.

Additional Details:

The HFD3 series relays are designed for signal-level switching. The '/5' indicates a 5VDC coil voltage. The '-4' specifies a 4PDT contact configuration. The '(257)' may denote a production batch or internal tracking code. These relays often feature gold-plated contacts to ensure low contact resistance and reliable switching of low-level signals. Signal relays are designed to switch low voltage and current signals with minimal distortion.

Technical Specifications:

Contact Resistance: 50 mOhm (max)
Operate Time: 5ms (max)
Release Time: 3ms (max)
Insulation Resistance: 1000 MOhm (min) at 500VDC
Dielectric Strength: 500VAC between contacts; 1000VAC between coil and contacts
Operating Temperature: -40°C to +85°C
Weight: Approximately 2.5g

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess