EN
  • EN
  • DE

KA7906ETU

Part No KA7906ETU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067092-KA7906ETU
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA7906ETU CAD Model

Description

The KA7906ETU is a 3-Terminal 1A Negative Voltage Regulator manufactured by Fairchild/ON Semiconductor. It provides a fixed output voltage of -6V and can supply up to 1A of current.

Applications

  • Power supplies for operational amplifiers (op-amps)
  • Voltage regulation for analog circuits
  • Instrumentation
  • Linear regulators for various electronic devices requiring negative voltage
  • Dual-rail power supplies

Features

  • Fixed -6V output voltage
  • 1A output current capability
  • Thermal overload protection
  • Short-circuit protection
  • Overcurrent protection
  • Built-in safe operating area (SOA) protection

Benefits

  • Provides a stable and regulated -6V power supply for sensitive electronic circuits requiring a negative voltage rail.
  • Protects the regulator and the load from damage due to thermal overload, short circuits, and overcurrent conditions.
  • Simplifies power supply design with its fixed output voltage and minimal external components.
  • Offers a cost-effective and reliable solution for negative voltage regulation.
  • Easy to use with a simple three-terminal configuration.

Additional Details

The KA7906ETU is a linear regulator that requires a heatsink to dissipate heat when operating at higher currents. The input voltage should be within the specified range to ensure proper regulation. The regulator includes internal protection features to prevent damage from thermal overload, short circuits, and overcurrent conditions. The datasheet provides detailed information on voltage and current ratings, thermal resistance, and application circuit examples. Proper bypass capacitors should be used on the input and output to improve stability and reduce noise.

You May Also Be Interested in

KEC
Lowest to $0.0658
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
Lowest to $0.0222
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
Lowest to $2.6115
Chilisin
Lowest to $0.0517
Lowpower
Lowest to $0.0405

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess