EN
  • EN
  • DE

GT24C64A-2CSLI-TR

Part No GT24C64A-2CSLI-TR
Manufacturer Giantec
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959792-GT24C64A-2CSLI-TR
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT24C64A-2CSLI-TR CAD Model

Description

The GT24C64A-2CSLI-TR is a 64K-bit (8K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec. This memory device provides non-volatile storage, retaining data even when power is off. It's designed for applications requiring small amounts of persistent storage, such as configuration settings, user preferences, and calibration data.

Applications:

  • Consumer electronics (e.g., audio players, remote controls)
  • Industrial control systems
  • Automotive electronics
  • IoT devices
  • Security systems
  • Smart meters
  • Embedded systems

Features:

  • 64K-bit (8K x 8) memory capacity
  • I2C serial interface
  • Low voltage operation
  • Low power consumption
  • Write protect feature
  • High endurance (number of write/erase cycles)
  • Small package size (e.g., SOIC, TSSOP)

Benefits:

  • Non-volatile data storage
  • Simple integration with microcontrollers via I2C
  • Extended battery life in portable devices
  • Protection against data loss
  • Reliable data storage over long periods
  • Space-efficient design for compact applications

Additional Details:

The GT24C64A-2CSLI-TR EEPROM utilizes the I2C serial interface for communication, simplifying connections with microcontrollers. It typically operates at low voltages, ranging from 1.8V to 5.5V, making it suitable for battery-powered and low-power applications. The write protect feature safeguards data from accidental modification. Its high endurance ensures reliable data storage over numerous write and erase cycles. The "2CSLI" portion of the part number indicates the specific package type, temperature range, and other characteristics. The "-TR" suffix signifies that the device is supplied on tape and reel for automated assembly processes. The precise operating voltage range, temperature specifications, and other details can be found in the product datasheet provided by Giantec. This EEPROM is commonly used in various electronic devices for reliable and persistent storage of critical data.

The GT24C64A-2CSLI-TR is a dependable solution for non-volatile data storage needs in a wide array of applications.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess