EN
  • EN
  • DE

HFD2/012-S-L2-D

Part No HFD2/012-S-L2-D
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description Power Relay 12VDC 3A DPDT(20.2x10.2x10.6)mm THT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062660-HFD2/012-S-L2-D
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFD2/012-S-L2-D CAD Model

Description

The HFD2/012-S-L2-D is a small signal relay manufactured by HongFa. The '012' indicates a 12VDC coil voltage. The 'S' likely stands for sealed construction. 'L2' may refer to the coil sensitivity or a specific revision, and 'D' indicates a DPDT (Double Pole Double Throw) contact configuration.

Applications:

  • Telecommunications Equipment: Used in telephone systems, modems, and networking equipment for signal routing and switching.
  • Instrumentation and Measurement: Employed in test and measurement instruments for switching low-level signals.
  • Audio and Video Equipment: Found in audio amplifiers, mixers, and video switchers for signal switching.
  • Security Systems: Utilized in alarm systems and access control systems for signal switching and control.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs) and other industrial control equipment for signal switching.

Features:

  • Small Signal Relay: Designed for switching low-level signals with minimal signal distortion.
  • 12VDC Coil Voltage: Operates with a 12VDC coil voltage.
  • Sealed Construction: Provides protection against dust, moisture, and other environmental contaminants.
  • DPDT Contact Configuration: Offers two independent sets of contacts for versatile switching options.
  • L2 Designation: May indicate specific coil sensitivity or revision level.

Benefits:

  • Preserves Signal Integrity: Minimizes signal distortion and attenuation during switching.
  • Reliable Performance: Provides consistent and dependable switching performance.
  • Environmental Protection: Ensures reliable operation in harsh environments.
  • Versatile Switching: Offers flexible switching options with the DPDT contact configuration.
  • Long Lifespan: Provides a long operational life with minimal maintenance.

Additional Details:

The HFD2 series is known for its low contact resistance and high insulation resistance. The 'S' designation confirms its sealed construction making it suitable for environments where dust and moisture are present. The 'L2' marking might correspond to a specific coil sensitivity, influencing the current required to activate the relay. The DPDT configuration allows it to switch two separate circuits simultaneously. Refer to the HongFa datasheet for the HFD2 series for detailed specifications, including contact ratings, coil resistance, operating temperature range, and the precise meaning of the 'L2' designation.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Harris Corporation
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4262 $57.0480
90+ $1.1702 $105.3180
135+ $1.1336 $153.0360
185+ $1.0971 $202.9635
240+ $1.0605 $254.5200
320+ $0.9508 $304.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess