EN
  • EN
  • DE

HF49FD/005-1H11B(257)

Part No HF49FD/005-1H11B(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062607-HF49FD/005-1H11B(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF49FD/005-1H11B(257) CAD Model

Description

The HF49FD/005-1H11B(257) is a latching relay manufactured by HongFa. This relay is designed to maintain its contact position even after the coil voltage is removed, making it suitable for applications requiring memory or low power consumption in the holding state. Its compact size and reliable operation make it a versatile component for various electronic systems.

Applications:

  • Energy management systems
  • Remote control systems
  • Lighting control
  • Battery-powered devices
  • Metering equipment

Features:

  • Latching relay (bi-stable)
  • Contact form: DPDT (Double Pole Double Throw)
  • Contact rating: 2A at 30VDC
  • Coil voltage: 5VDC
  • Low power consumption
  • Compact size
  • RoHS compliant

Benefits:

  • Latching function reduces power consumption by eliminating the need for continuous coil energization.
  • Compact size allows for high-density mounting in space-constrained applications.
  • DPDT contact configuration provides flexible switching options for various circuit designs.
  • Reliable switching performance ensures consistent operation of connected devices.
  • RoHS compliance ensures environmental responsibility.

Additional Details:

The 'HF49FD' series relays are designed for latching applications. The '005' indicates a 5VDC coil voltage. '1H11B' likely refers to a specific coil sensitivity or terminal configuration. (257) may be a production batch number or date code. Latching relays are valuable where holding a state with minimal power usage is crucial. They are switched from one state to the other via a pulse of current, and remain in that state until another pulse changes it.

Technical Specifications:

Contact Resistance: 100 mOhm (max)
Operate Time: 8ms (max)
Release Time: 4ms (max)
Insulation Resistance: 1000 MOhm (min) at 500VDC
Dielectric Strength: 750VAC between contacts; 1000VAC between coil and contacts
Operating Temperature: -40°C to +85°C
Weight: Approximately 5g

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess