EN
  • EN
  • DE

HF32FA-G/005-HSL1(257)

Part No HF32FA-G/005-HSL1(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF32FA Series 10 A SPST 5 V Sealed Subminiature Intermediate Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1062556-HF32FA-G/005-HSL1(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF32FA-G/005-HSL1(257) CAD Model

Description

The HF32FA-G/005-HSL1(257) is a subminiature relay manufactured by Hongfa. It is designed for various applications requiring reliable switching performance in a compact package. Its features are suitable for both industrial and commercial electronics where space efficiency and dependability are crucial.

Applications

  • Telecommunications equipment
  • Office automation devices
  • Security systems
  • Instrumentation
  • Consumer electronics

Features

  • Subminiature Size: Compact design for space-saving applications.
  • High Sensitivity: Low coil power requirement for efficient operation.
  • 5V DC Coil: Operates with a 5V DC coil voltage.
  • Contact Configuration: Specific configuration denoted by HSL1.
  • High Insulation Resistance: Provides electrical isolation between coil and contacts.
  • Long Life: Designed for a high number of switching cycles.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Reliable Switching: Provides dependable switching for various applications.
  • Compact Design: Suitable for use in space-constrained environments.
  • Energy Efficiency: Low coil power consumption reduces energy waste.
  • Durable Construction: Designed for extended operational life.
  • Versatile Use: Suitable for a wide range of applications.

Additional Details

The 'G' designation likely refers to specific material enhancements or features within the HF32FA series. The '005' indicates a 5V DC coil voltage. The HSL1 is a specific feature or pinout configuration for that relay. The (257) is likely a production batch code. Its compact size and high reliability make it an excellent choice for telecommunications equipment, office automation devices, security systems, and consumer electronics.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess