EN
  • EN
  • DE

HF115F/012-2Z4AF(257)

Part No HF115F/012-2Z4AF(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1172889-HF115F/012-2Z4AF(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF115F/012-2Z4AF(257) CAD Model

Description

The HF115F/012-2Z4AF(257) is a miniature power relay manufactured by Hongfa. It is designed for a variety of applications requiring reliable switching capabilities, particularly in automation and control systems. This relay is known for its compact size, robust design, and long operational life.

Applications

  • Industrial automation equipment
  • Home appliances (e.g., air conditioners, washing machines)
  • Power supplies
  • Lighting control systems
  • Office automation equipment
  • Motor control circuits
  • Security systems

Features

  • Compact size
  • High contact load capacity
  • Long life expectancy
  • Available with various coil voltages
  • DPDT (Double Pole Double Throw) contact form
  • Sealed construction for environmental protection
  • RoHS compliant
  • High insulation resistance

Benefits

  • Reliable switching: Provides dependable switching performance.
  • Compact design: Saves valuable space on circuit boards.
  • Long operational life: Reduces maintenance and replacement costs.
  • Versatile application: Suitable for a wide range of devices and systems.
  • Environmentally friendly: Complies with RoHS standards, reducing hazardous substances.
  • Protected against environmental factors: Sealed construction ensures reliable operation in dusty or humid environments.
  • Easy integration: Standard pin configuration simplifies integration into existing circuits.
  • Double Pole Double Throw (DPDT): Allows for more complex switching configurations.

Additional Details

The HF115F/012-2Z4AF(257) relay features a coil voltage of 12VDC. Its contact arrangement is DPDT, allowing for more complex switching configurations compared to SPDT relays. The sealed construction provides protection against dust, moisture, and other environmental factors, ensuring reliable operation in harsh conditions. The relay's compact size makes it ideal for applications where space is limited. The high contact load capacity allows it to switch relatively high currents and voltages. The long life expectancy of the relay minimizes the need for frequent replacements, reducing maintenance costs. The materials used in the construction of the relay are RoHS compliant, meaning they are free from certain hazardous substances. The part number (257) likely indicates a specific production batch or minor variation within the HF115F series. Always refer to the manufacturer's datasheet for complete specifications and application guidelines.

This relay is a versatile and reliable switching solution for a wide range of applications. Its combination of features, including the DPDT contact form, makes it a suitable choice for applications requiring more complex switching arrangements.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Holtek
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Mingtek
Lowest to $1.3456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess