EN
  • EN
  • DE

D12V0M1U2S9-7

Part No D12V0M1U2S9-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 12V 25V SOD923 / 12V UNIDIRECTIONAL TVS DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V (Maximum)
Voltage - Breakdown (Min) 13V
Voltage - Clamping (Maximum) at Ipp 25V
Current - Peak Pulse (10/1000μs) 4A (8/20μs)
Power - Peak Pulse 100W
Power Line Protection No
Applications Use For General
Capacitance at Frequency 20pF at 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-923
Supplier Device Package SOD-923
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801229-D12V0M1U2S9-7
Ultra Librarian 3D Model Ultra Librarian D12V0M1U2S9-7 CAD Model

Description

Introducing the D12V0M1U2S9-7 TVS Diode from Diodes Incorporated

The D12V0M1U2S9-7 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is specifically engineered to provide high-efficiency voltage protection for sensitive electronics. It is housed in a compact SOD-923 package, which is ideal for space-constrained applications.

Key Features

  • Low Clamping Voltage: The D12V0M1U2S9-7 TVS diode offers a low clamping voltage, ensuring that sensitive components are shielded from voltage spikes without significant impact on the system performance.
  • ESD Protection: It is capable of withstanding electrostatic discharges (ESD) up to the maximum level specified in the IEC 61000-4-2 standard, making it a reliable choice for safeguarding high-speed data lines and I/O interfaces.
  • Low Leakage Current: With its low leakage current, the diode ensures minimal power loss, which is crucial for battery-operated devices and energy-sensitive applications.
  • Fast Response Time: The device responds to overvoltage events swiftly, providing immediate protection to downstream components from transient voltage spikes.
  • Bidirectional Protection: It offers bidirectional transient voltage suppression, which means it can suppress transients in both directions, adding versatility to its protective capabilities.

Applications

The D12V0M1U2S9-7 is suitable for a wide range of applications, including:

  • Portable Electronics
  • Data Lines for USB 1.1/2.0/3.0
  • Smartphones and Mobile Devices
  • Microcontroller Input/Output Protection
  • Power Supply Bus Protection

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The D12V0M1U2S9-7 TVS diode is no exception and is manufactured to the highest industry standards. It is RoHS compliant, ensuring that it meets the latest environmental regulations. Additionally, its robust design ensures long-term reliability in a variety of challenging environments.

Whether you're designing consumer electronics, industrial control systems, or automotive applications, the D12V0M1U2S9-7 from Diodes Incorporated offers the protection your sensitive circuits need without compromising on performance or space.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0611 $50.1020
2,000+ $0.0501 $100.2000
3,090+ $0.0486 $150.1740
4,260+ $0.0470 $200.2200
5,510+ $0.0454 $250.1540
7,355+ $0.0408 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess