EN
  • EN
  • DE

HF105F-4/024AK-1ZSF(257)

Part No HF105F-4/024AK-1ZSF(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Description HF105F-4 Series 30 A SPDT 24 VDC Chassis Mount Sealed Miniature High Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination Quick Connect
Throw Configuration SPDT
Win Source Part Number 1174759-HF105F-4/024AK-1ZSF(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF105F-4/024AK-1ZSF(257) CAD Model

Description

The HF105F-4/024AK-1ZSF(257) is a miniature high-power electromagnetic relay manufactured by Hongfa. It is designed for a variety of applications requiring reliable switching of electrical circuits. This relay features a robust construction and high contact rating, making it suitable for controlling heavy loads.

Applications

  • Home appliances (e.g., air conditioners, refrigerators, washing machines)
  • Industrial control systems
  • Power supplies
  • Uninterruptible Power Supplies (UPS)
  • Automotive applications
  • Lighting control systems

Features

  • High contact rating: Capable of switching high currents and voltages.
  • Miniature size: Compact design for space-constrained applications.
  • SPDT (Single Pole Double Throw) contact form: Offers versatile switching options.
  • 24VDC coil voltage: Compatible with standard control circuits.
  • High insulation resistance: Ensures electrical safety and prevents leakage currents.
  • Long electrical life: Designed for reliable operation over an extended period.
  • Sealed construction: Protects against dust and moisture.

Benefits

  • Reliable switching: Provides consistent and dependable performance.
  • High power handling: Can control demanding electrical loads.
  • Compact design: Saves space in equipment and systems.
  • Versatile applications: Suitable for a wide range of uses.
  • Long service life: Reduces maintenance and replacement costs.
  • Enhanced safety: Ensures safe operation of electrical equipment.

Additional Details

The HF105F-4/024AK-1ZSF(257) relay has a coil resistance suitable for direct drive from many common driver circuits. The 1ZSF indicates a specific terminal arrangement or protective feature that contributes to overall functionality. The "(257)" suffix is likely a date code, manufacturing code or a tracking identifier. The contact material is typically a silver alloy. Insulation voltage values range from 4000 VAC between coil and contacts to 750 VAC between open contacts. The operating and release times are relatively fast, typically in the range of milliseconds. The expected electrical life of the relay depends on the load being switched but is typically rated for tens or hundreds of thousands of operations at the rated current.

You May Also Be Interested in

Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Fastrax
Lowest to $32.6415
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Fuji Electric
Lowest to $8.1612
Renesas Electronics America
Lowest to $0.9794
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess