EN
  • EN
  • DE

HF105F-1/012DT-1HSF(257)

Part No HF105F-1/012DT-1HSF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019402-HF105F-1/012DT-1HSF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF105F-1/012DT-1HSF(257) CAD Model

Description

The HongFa HF105F-1/012DT-1HSF(257) is a miniature power relay. The 'HF105F' designates the relay series, indicating its general characteristics and performance level. '1' signifies the number of poles (in this case, a single-pole relay), '012DT' indicates the coil voltage (12V DC), and '1HSF' often represents the contact arrangement (1 Form A or single-pole normally open) and the insulation class. (257) is likely a manufacturing or date code. It's designed for switching electrical circuits, providing isolation between the control circuit and the load.

Applications

  • Home appliances: Controlling motors, heating elements, and other loads in appliances such as refrigerators, washing machines, and ovens.
  • Industrial automation: Switching control signals and power circuits in industrial equipment and machinery.
  • Power supplies: Switching AC or DC power in power supplies and converters.
  • Lighting control: Controlling lighting circuits in residential and commercial buildings.
  • Automotive electronics: Switching various loads in automotive systems, such as lights, motors, and solenoids.

Features

  • Miniature size: Compact design for space-saving applications.
  • High switching capacity: Capable of switching relatively high currents and voltages.
  • Low coil power consumption: Requires minimal power to activate the relay.
  • Long life: Designed for reliable operation over an extended lifespan.
  • Various mounting options: Available in different mounting styles to suit various application needs.

Benefits

  • Circuit isolation: Provides electrical isolation between the control circuit and the load.
  • Remote control: Enables remote switching of electrical circuits.
  • Automation: Facilitates automated control of electrical devices and systems.
  • Increased safety: Enhances safety by isolating potentially dangerous voltages.
  • Versatile application: Suitable for a wide range of applications due to its flexible design.

Specifications

The HF105F-1/012DT-1HSF(257) relay will have specific contact ratings (maximum voltage and current it can switch), a coil voltage of 12V DC, and a coil resistance value. The operate and release times are also important parameters. The insulation resistance and dielectric strength indicate its isolation capabilities. The datasheet should be consulted to verify the accurate contact ratings, coil voltage and resistance, operate and release times, and insulation characteristics.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess