EN
  • EN
  • DE

S526D

Part No S526D
Manufacturer Honeywell
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Honeywell
Win Source Part Number 307307-S526D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S526D CAD Model

Description

The Honeywell S526D is an indoor/outdoor photoelectric smoke detector designed for use with Honeywell control panels. It is a reliable and effective device for early fire detection in residential and commercial environments.

Applications:

  • Residential buildings: Single-family homes, apartments, and condominiums.
  • Commercial buildings: Offices, retail stores, warehouses, and schools.
  • Industrial facilities: Factories, manufacturing plants, and storage facilities.
  • Healthcare facilities: Hospitals, clinics, and nursing homes.
  • Institutional facilities: Government buildings, libraries, and museums.

Features:

  • Photoelectric detection: Provides reliable smoke detection with reduced nuisance alarms.
  • Indoor/outdoor use: Can be installed in both indoor and outdoor environments.
  • Tamper-resistant housing: Protects against unauthorized removal or damage.
  • Built-in drift compensation: Automatically adjusts sensitivity to compensate for environmental changes.
  • Remote test capability: Allows for easy testing of the detector from the control panel.
  • Maintenance alert: Indicates when the detector needs cleaning or maintenance.
  • Two-wire or four-wire compatibility: Compatible with a wide range of Honeywell control panels.
  • Listed to UL 268: Meets industry standards for smoke detectors.

Benefits:

  • Early fire detection: Provides early warning of a fire, allowing occupants to evacuate safely.
  • Reduced nuisance alarms: Minimizes false alarms caused by dust, insects, or other environmental factors.
  • Increased safety: Helps protect lives and property from fire damage.
  • Easy installation: Can be easily installed by a qualified technician.
  • Low maintenance: Requires minimal maintenance, saving time and money.
  • Reliable performance: Provides reliable and consistent performance for years to come.

Additional Details:

The S526D operates on 12/24 VDC and has a current draw of 50 μA (standby) and 130 mA (alarm). It has an operating temperature range of -20°C to +70°C (-4°F to +158°F). The detector is white in color and has a diameter of 4 inches and a height of 2 inches.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $900.7244 $900.7244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess